Vishay Intertechnology, Inc. RES 39K OHM 1W 0.1% AXIAL CMF6039K000BEEB

Description
RES 39Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 39Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1W 0.1% AXIAL - CMF6039K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1W 0.1% AXIAL
CMF6039K000BEEB
RES 39K OHM 1W 0.1% AXIAL CMF6039K000BEEB
RES 39Kohm 1W 0.1% AXIAL

RES 39Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6039K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6039K000BEEB-ND
Through Hole Resistors CMF6039K000BEEB-ND
39 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

39 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6039K000BEEB CMF6039K000BEEB-ND
Product Name RES 39K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers