Vishay Intertechnology, Inc. Through Hole Resistors CMF60394R30BER6

Description
394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60394R30BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60394R30BER6-ND
Through Hole Resistors CMF60394R30BER6-ND
394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60394R30BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60394R30BER6
Metal Film Resistors - CMF60394R30BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1174
Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1174
CMF60, 394.3 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 394.3 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60394R30BER6-ND CMF60394R30BER6 42C1174
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 394 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details