Vishay Intertechnology, Inc. RES 394.3 OHM 1W 0.1% AXIAL CMF60394R30BEEB

Description
RES 394.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 394.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 394.3 OHM 1W 0.1% AXIAL - CMF60394R30BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 394.3 OHM 1W 0.1% AXIAL
CMF60394R30BEEB
RES 394.3 OHM 1W 0.1% AXIAL CMF60394R30BEEB
RES 394.3ohm 1W 0.1% AXIAL

RES 394.3ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60394R30BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60394R30BEEB-ND
Through Hole Resistors CMF60394R30BEEB-ND
394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60394R30BEEB CMF60394R30BEEB-ND
Product Name RES 394.3 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 394 ohms 394 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers