Vishay Intertechnology, Inc. RES 394.3 OHM 1W 0.1% AXIAL CMF60394R30BEBF

Description
RES 394.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 394.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 394.3 OHM 1W 0.1% AXIAL - CMF60394R30BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 394.3 OHM 1W 0.1% AXIAL
CMF60394R30BEBF
RES 394.3 OHM 1W 0.1% AXIAL CMF60394R30BEBF
RES 394.3ohm 1W 0.1% AXIAL

RES 394.3ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60394R30BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60394R30BEBF-ND
Through Hole Resistors CMF60394R30BEBF-ND
394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

394.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1173
Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1173
CMF60, 394.3 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 394.3 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60394R30BEBF CMF60394R30BEBF-ND 42C1173
Product Name RES 394.3 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 394.3 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 394 ohms 394 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details