Vishay Intertechnology, Inc. RES 392 OHM 1W 1% AXIAL CMF60392R00FKRE

Description
RES 392ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1W 1% AXIAL - CMF60392R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 1% AXIAL
CMF60392R00FKRE
RES 392 OHM 1W 1% AXIAL CMF60392R00FKRE
RES 392ohm 1W 1% AXIAL

RES 392ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60392R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60392R00FKRE-ND
Through Hole Resistors CMF60392R00FKRE-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60392R00FKRE CMF60392R00FKRE-ND
Product Name RES 392 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details