Vishay Intertechnology, Inc. Through Hole Resistors CMF60392R00FHEB

Description
392 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60392R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60392R00FHEB-ND
Through Hole Resistors CMF60392R00FHEB-ND
392 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392 OHM 1W 1% AXIAL - CMF60392R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W 1% AXIAL
CMF60392R00FHEB
RES 392 OHM 1W 1% AXIAL CMF60392R00FHEB
RES 392ohm 1W 1% AXIAL

RES 392ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60392R00FHEB-ND CMF60392R00FHEB
Product Name Through Hole Resistors RES 392 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details