Vishay Intertechnology, Inc. RES 392 OHM 1W .1% AXIAL CMF60392R00BEBF

Description
RES 392ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1W .1% AXIAL - CMF60392R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1W .1% AXIAL
CMF60392R00BEBF
RES 392 OHM 1W .1% AXIAL CMF60392R00BEBF
RES 392ohm 1W .1% AXIAL

RES 392ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60392R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60392R00BEBF-ND
Through Hole Resistors CMF60392R00BEBF-ND
392 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,392Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1166
Resistor,metal Film,392Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1166
Resistor,Metal Film,392Ohms,500WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,392Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60392R00BEBF CMF60392R00BEBF-ND 42C1166
Product Name RES 392 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,392Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details