Vishay Intertechnology, Inc. Through Hole Resistors CMF60392K00FKR6

Description
392 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60392K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60392K00FKR6-ND
Through Hole Resistors CMF60392K00FKR6-ND
392 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392K OHM 1W 1% AXIAL - CMF60392K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1W 1% AXIAL
CMF60392K00FKR6
RES 392K OHM 1W 1% AXIAL CMF60392K00FKR6
RES 392Kohm 1W 1% AXIAL

RES 392Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1164 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1164
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1164
Resistor,Metal Film,3.92MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.92MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60392K00FKR6-ND CMF60392K00FKR6 42C1164
Product Name Through Hole Resistors RES 392K OHM 1W 1% AXIAL Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers