Vishay Intertechnology, Inc. RES 392K OHM 1W 1% AXIAL CMF60392K00FHBF

Description
RES 392Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 392Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392K OHM 1W 1% AXIAL - CMF60392K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392K OHM 1W 1% AXIAL
CMF60392K00FHBF
RES 392K OHM 1W 1% AXIAL CMF60392K00FHBF
RES 392Kohm 1W 1% AXIAL

RES 392Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60392K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60392K00FHBF-ND
Through Hole Resistors CMF60392K00FHBF-ND
392 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1160 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1160
Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1160
Resistor,Metal Film,3.92MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.92MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60392K00FHBF CMF60392K00FHBF-ND 42C1160
Product Name RES 392K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.92Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details