Vishay Intertechnology, Inc. Metal Film Resistors - CMF60392K00DHEK

Description
Metal Film Resistors - Through Hole 392Kohm .5% 50PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 392Kohm .5% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60392K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60392K00DHEK
Metal Film Resistors - CMF60392K00DHEK
Metal Film Resistors - Through Hole 392Kohm .5% 50PPM 1/2W

Metal Film Resistors - Through Hole 392Kohm .5% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF60392K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60392K00DHEK-ND
Through Hole Resistors CMF60392K00DHEK-ND
392 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

392 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60392K00DHEK CMF60392K00DHEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 392000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details