Vishay Intertechnology, Inc. RES 390 OHM 1W 5% AXIAL CMF60390R00JKEA

Description
RES 390ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 390ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1W 5% AXIAL - CMF60390R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 5% AXIAL
CMF60390R00JKEA
RES 390 OHM 1W 5% AXIAL CMF60390R00JKEA
RES 390ohm 1W 5% AXIAL

RES 390ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60390R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60390R00JKEA-ND
Through Hole Resistors CMF60390R00JKEA-ND
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60390R00JKEA CMF60390R00JKEA-ND
Product Name RES 390 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details