Vishay Intertechnology, Inc. Through Hole Resistors CMF60390R00JHR6

Description
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60390R00JHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60390R00JHR6-ND
Through Hole Resistors CMF60390R00JHR6-ND
390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 390 OHM 1W 5% AXIAL - CMF60390R00JHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1W 5% AXIAL
CMF60390R00JHR6
RES 390 OHM 1W 5% AXIAL CMF60390R00JHR6
RES 390ohm 1W 5% AXIAL

RES 390ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,390Ohms,500Wv,5+/-% Tol,-50,50Ppm-Tc Vishay - 42C1151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,390Ohms,500Wv,5+/-% Tol,-50,50Ppm-Tc Vishay
42C1151
Resistor,metal Film,390Ohms,500Wv,5+/-% Tol,-50,50Ppm-Tc Vishay 42C1151
Resistor,Metal Film,390Ohms,500WV,5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,390Ohms,500WV,5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60390R00JHR6-ND CMF60390R00JHR6 42C1151
Product Name Through Hole Resistors RES 390 OHM 1W 5% AXIAL Resistor,metal Film,390Ohms,500Wv,5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers