Vishay Precision Group Cmf60, 390 Ohm, +/2 Percent, 100 Ppm Vishay CMF60390R00GKWF

Description
CMF60, 390 Ohm, +/- 2 Percent, 100 ppm
Description
CMF60, 390 Ohm, +/- 2 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf60, 390 Ohm, +/2 Percent, 100 Ppm Vishay - 42C1149 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 390 Ohm, +/2 Percent, 100 Ppm Vishay
42C1149
Cmf60, 390 Ohm, +/2 Percent, 100 Ppm Vishay 42C1149
CMF60, 390 Ohm, +/- 2 Percent, 100 ppm

CMF60, 390 Ohm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C1149
Product Name Cmf60, 390 Ohm, +/2 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details