Vishay Intertechnology, Inc. Metal Film Resistors - CMF60390K00JKEA

Description
Metal Film Resistors - Through Hole CMF-60 390K 5% T-1 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 390K 5% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60390K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60390K00JKEA
Metal Film Resistors - CMF60390K00JKEA
Metal Film Resistors - Through Hole CMF-60 390K 5% T-1 EA e3

Metal Film Resistors - Through Hole CMF-60 390K 5% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF60390K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60390K00JKEA-ND
Through Hole Resistors CMF60390K00JKEA-ND
390 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

390 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60390K00JKEA CMF60390K00JKEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details