Vishay Intertechnology, Inc. RES 38.3 OHM 1W 1% AXIAL CMF6038R300FKEK

Description
RES 38.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 38.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1W 1% AXIAL - CMF6038R300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1W 1% AXIAL
CMF6038R300FKEK
RES 38.3 OHM 1W 1% AXIAL CMF6038R300FKEK
RES 38.3ohm 1W 1% AXIAL

RES 38.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6038R300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6038R300FKEK-ND
Through Hole Resistors CMF6038R300FKEK-ND
38.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6038R300FKEK CMF6038R300FKEK-ND
Product Name RES 38.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details