Vishay Intertechnology, Inc. Through Hole Resistors CMF6038K300BHR6

Description
38.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
38.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6038K300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6038K300BHR6-ND
Through Hole Resistors CMF6038K300BHR6-ND
38.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

38.3 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6038K300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6038K300BHR6
Metal Film Resistors - CMF6038K300BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,383Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1113
Resistor,metal Film,383Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1113
Resistor,Metal Film,383KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,383KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6038K300BHR6-ND CMF6038K300BHR6 42C1113
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,383Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details