Vishay Intertechnology, Inc. Metal Film Resistors - CMF60383R00FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60383R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60383R00FKRE
Metal Film Resistors - CMF60383R00FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60383R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60383R00FKRE-ND
Through Hole Resistors CMF60383R00FKRE-ND
383 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60383R00FKRE CMF60383R00FKRE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor
Category / Application General Use
Resistance Range 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details