Vishay Intertechnology, Inc. RES 383 OHM 1W 1% AXIAL CMF60383R00FKR670

Description
RES 383ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 383ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383 OHM 1W 1% AXIAL - CMF60383R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 1W 1% AXIAL
CMF60383R00FKR670
RES 383 OHM 1W 1% AXIAL CMF60383R00FKR670
RES 383ohm 1W 1% AXIAL

RES 383ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60383R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60383R00FKR670-ND
Through Hole Resistors CMF60383R00FKR670-ND
383 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60383R00FKR670 CMF60383R00FKR670-ND
Product Name RES 383 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details