Vishay Intertechnology, Inc. RES 383K OHM 1W 1% AXIAL CMF60383K00FEEK

Description
RES 383Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1W 1% AXIAL - CMF60383K00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1W 1% AXIAL
CMF60383K00FEEK
RES 383K OHM 1W 1% AXIAL CMF60383K00FEEK
RES 383Kohm 1W 1% AXIAL

RES 383Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60383K00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60383K00FEEK-ND
Through Hole Resistors CMF60383K00FEEK-ND
383 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60383K00FEEK CMF60383K00FEEK-ND
Product Name RES 383K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details