Vishay Intertechnology, Inc. RES 383K OHM 1W 1% AXIAL CMF60383K00FEBF

Description
RES 383Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 383Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1W 1% AXIAL - CMF60383K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1W 1% AXIAL
CMF60383K00FEBF
RES 383K OHM 1W 1% AXIAL CMF60383K00FEBF
RES 383Kohm 1W 1% AXIAL

RES 383Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60383K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60383K00FEBF-ND
Through Hole Resistors 541-CMF60383K00FEBF-ND
383 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

383 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,383Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,383Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1122
Resistor,metal Film,383Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1122
Resistor,Metal Film,383KOhms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,383KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60383K00FEBF 541-CMF60383K00FEBF-ND 42C1122
Product Name RES 383K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,383Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 383000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details