Vishay Intertechnology, Inc. RES 37.4K OHM 1W 1% AXIAL CMF6037K400FKRE70

Description
RES 37.4Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1W 1% AXIAL - CMF6037K400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1W 1% AXIAL
CMF6037K400FKRE70
RES 37.4K OHM 1W 1% AXIAL CMF6037K400FKRE70
RES 37.4Kohm 1W 1% AXIAL

RES 37.4Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6037K400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6037K400FKRE70-ND
Through Hole Resistors CMF6037K400FKRE70-ND
37.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

37.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6037K400FKRE70 CMF6037K400FKRE70-ND
Product Name RES 37.4K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers