Vishay Intertechnology, Inc. RES 375 OHM 1W 0.1% AXIAL CMF60375R00BHEA

Description
RES 375ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 375ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 375 OHM 1W 0.1% AXIAL - CMF60375R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 375 OHM 1W 0.1% AXIAL
CMF60375R00BHEA
RES 375 OHM 1W 0.1% AXIAL CMF60375R00BHEA
RES 375ohm 1W 0.1% AXIAL

RES 375ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60375R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60375R00BHEA-ND
Through Hole Resistors CMF60375R00BHEA-ND
375 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

375 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60375R00BHEA CMF60375R00BHEA-ND
Product Name RES 375 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 375 ohms 375 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details