Vishay Intertechnology, Inc. RES 36.5 OHM 1W 1% AXIAL CMF6036R500FKEA

Description
RES 36.5ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1W 1% AXIAL - CMF6036R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1W 1% AXIAL
CMF6036R500FKEA
RES 36.5 OHM 1W 1% AXIAL CMF6036R500FKEA
RES 36.5ohm 1W 1% AXIAL

RES 36.5ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6036R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6036R500FKEA-ND
Through Hole Resistors CMF6036R500FKEA-ND
36.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6036R500FKEA CMF6036R500FKEA-ND
Product Name RES 36.5 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details