Vishay Intertechnology, Inc. RES 365K OHM 1W .1% AXIAL CMF60365K00BEBF

Description
RES 365Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1W .1% AXIAL - CMF60365K00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1W .1% AXIAL
CMF60365K00BEBF
RES 365K OHM 1W .1% AXIAL CMF60365K00BEBF
RES 365Kohm 1W .1% AXIAL

RES 365Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60365K00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60365K00BEBF-ND
Through Hole Resistors CMF60365K00BEBF-ND
365 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60365K00BEBF CMF60365K00BEBF-ND
Product Name RES 365K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details