Vishay Intertechnology, Inc. RES 360K OHM 1W 0.5% AXIAL CMF60360K00DHRE

Description
RES 360Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 360Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1W 0.5% AXIAL - CMF60360K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1W 0.5% AXIAL
CMF60360K00DHRE
RES 360K OHM 1W 0.5% AXIAL CMF60360K00DHRE
RES 360Kohm 1W 0.5% AXIAL

RES 360Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60360K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60360K00DHRE-ND
Through Hole Resistors CMF60360K00DHRE-ND
360 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60360K00DHRE CMF60360K00DHRE-ND
Product Name RES 360K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 360000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details