Vishay Intertechnology, Inc. RES 35.7 OHM 1W 1% AXIAL CMF6035R700FKRE70

Description
RES 35.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1W 1% AXIAL - CMF6035R700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% AXIAL
CMF6035R700FKRE70
RES 35.7 OHM 1W 1% AXIAL CMF6035R700FKRE70
RES 35.7ohm 1W 1% AXIAL

RES 35.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6035R700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6035R700FKRE70-ND
Through Hole Resistors CMF6035R700FKRE70-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 35.7 Ohm, +/1 Percent, 100 Ppm Vishay - 42C1082 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 35.7 Ohm, +/1 Percent, 100 Ppm Vishay
42C1082
Cmf60, 35.7 Ohm, +/1 Percent, 100 Ppm Vishay 42C1082
CMF60, 35.7 Ohm, +/- 1 Percent, 100 ppm

CMF60, 35.7 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6035R700FKRE70 CMF6035R700FKRE70-ND 42C1082
Product Name RES 35.7 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 35.7 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details