Vishay Intertechnology, Inc. Through Hole Resistors CMF6035R700FHR6

Description
35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6035R700FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6035R700FHR6-ND
Through Hole Resistors CMF6035R700FHR6-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 35.7 OHM 1W 1% AXIAL - CMF6035R700FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1W 1% AXIAL
CMF6035R700FHR6
RES 35.7 OHM 1W 1% AXIAL CMF6035R700FHR6
RES 35.7ohm 1W 1% AXIAL

RES 35.7ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1080 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1080
Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1080
Resistor,Metal Film,35.7Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,35.7Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6035R700FHR6-ND CMF6035R700FHR6 42C1080
Product Name Through Hole Resistors RES 35.7 OHM 1W 1% AXIAL Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details