Vishay Intertechnology, Inc. Metal Film Resistors - CMF6035R700FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6035R700FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6035R700FHBF
Metal Film Resistors - CMF6035R700FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6035R700FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6035R700FHBF-ND
Through Hole Resistors CMF6035R700FHBF-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1079 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1079
Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1079
Resistor,Metal Film,35.7Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,35.7Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6035R700FHBF CMF6035R700FHBF-ND 42C1079
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,35.7Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details