Vishay Intertechnology, Inc. RES 35.7K OHM 1W .25% AXIAL CMF6035K700CEBF

Description
RES 35.7Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 35.7Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1W .25% AXIAL - CMF6035K700CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1W .25% AXIAL
CMF6035K700CEBF
RES 35.7K OHM 1W .25% AXIAL CMF6035K700CEBF
RES 35.7Kohm 1W .25% AXIAL

RES 35.7Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6035K700CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6035K700CEBF-ND
Through Hole Resistors CMF6035K700CEBF-ND
35.7 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6035K700CEBF CMF6035K700CEBF-ND
Product Name RES 35.7K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers