Vishay Intertechnology, Inc. Through Hole Resistors CMF6035K200BER6

Description
35.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6035K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6035K200BER6-ND
Through Hole Resistors CMF6035K200BER6-ND
35.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.2 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 35.2K OHM 1W .1% AXIAL - CMF6035K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2K OHM 1W .1% AXIAL
CMF6035K200BER6
RES 35.2K OHM 1W .1% AXIAL CMF6035K200BER6
RES 35.2Kohm 1W .1% AXIAL

RES 35.2Kohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,352Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1071 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,352Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C1071
Resistor,metal Film,352Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C1071
Resistor,Metal Film,352KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,352KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6035K200BER6-ND CMF6035K200BER6 42C1071
Product Name Through Hole Resistors RES 35.2K OHM 1W .1% AXIAL Resistor,metal Film,352Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details