Vishay Intertechnology, Inc. RES 357 OHM 1W 1% AXIAL CMF60357R00FKRE

Description
RES 357ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1W 1% AXIAL - CMF60357R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1W 1% AXIAL
CMF60357R00FKRE
RES 357 OHM 1W 1% AXIAL CMF60357R00FKRE
RES 357ohm 1W 1% AXIAL

RES 357ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60357R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60357R00FKRE-ND
Through Hole Resistors CMF60357R00FKRE-ND
357 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1093
Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1093
Resistor,Metal Film,357Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,357Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60357R00FKRE CMF60357R00FKRE-ND 42C1093
Product Name RES 357 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,357Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details