Vishay Intertechnology, Inc. RES 357K OHM 1W 1% AXIAL CMF60357K00FKRE

Description
RES 357Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1W 1% AXIAL - CMF60357K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1W 1% AXIAL
CMF60357K00FKRE
RES 357K OHM 1W 1% AXIAL CMF60357K00FKRE
RES 357Kohm 1W 1% AXIAL

RES 357Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60357K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60357K00FKRE-ND
Through Hole Resistors CMF60357K00FKRE-ND
357 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60357K00FKRE CMF60357K00FKRE-ND
Product Name RES 357K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details