Vishay Intertechnology, Inc. RES 350 OHM 1W 0.1% AXIAL CMF60350R00BHBF

Description
RES 350ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1W 0.1% AXIAL - CMF60350R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1W 0.1% AXIAL
CMF60350R00BHBF
RES 350 OHM 1W 0.1% AXIAL CMF60350R00BHBF
RES 350ohm 1W 0.1% AXIAL

RES 350ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60350R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60350R00BHBF-ND
Through Hole Resistors CMF60350R00BHBF-ND
350 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 350 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 350 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1086
Cmf60, 350 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1086
CMF60, 350 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 350 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60350R00BHBF CMF60350R00BHBF-ND 42C1086
Product Name RES 350 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 350 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details