Vishay Intertechnology, Inc. RES 350 OHM 1W 0.1% AXIAL CMF60350R00BEEB

Description
RES 350ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1W 0.1% AXIAL - CMF60350R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1W 0.1% AXIAL
CMF60350R00BEEB
RES 350 OHM 1W 0.1% AXIAL CMF60350R00BEEB
RES 350ohm 1W 0.1% AXIAL

RES 350ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60350R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60350R00BEEB-ND
Through Hole Resistors CMF60350R00BEEB-ND
350 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60350R00BEEB CMF60350R00BEEB-ND
Product Name RES 350 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details