Vishay Intertechnology, Inc. RES 350 OHM 1W 0.1% AXIAL CMF60350R00BEBF

Description
RES 350ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1W 0.1% AXIAL - CMF60350R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1W 0.1% AXIAL
CMF60350R00BEBF
RES 350 OHM 1W 0.1% AXIAL CMF60350R00BEBF
RES 350ohm 1W 0.1% AXIAL

RES 350ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60350R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60350R00BEBF-ND
Through Hole Resistors CMF60350R00BEBF-ND
350 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

350 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1083
Cmf60, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1083
CMF60, 350 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 350 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60350R00BEBF CMF60350R00BEBF-ND 42C1083
Product Name RES 350 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 350 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details