Vishay Intertechnology, Inc. RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8 ohm, THROUGH HOLE MOUNT CMF6034R800FKEA64

Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet
Description
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8ohm, THROUGH HOLE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8 ohm, THROUGH HOLE MOUNT - CMF6034R800FKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8 ohm, THROUGH HOLE MOUNT
CMF6034R800FKEA64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8 ohm, THROUGH HOLE MOUNT CMF6034R800FKEA64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8ohm, THROUGH HOLE MOUNT

Supplier's Site
Through Hole Resistors - CMF6034R800FKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034R800FKEA64-ND
Through Hole Resistors CMF6034R800FKEA64-ND
34.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6034R800FKEA64 CMF6034R800FKEA64-ND
Product Name RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 34.8 ohm, THROUGH HOLE MOUNT Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers