Vishay Intertechnology, Inc. RES 34.4 OHM 1W .5% AXIAL CMF6034R400DHBF

Description
RES 34.4ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 34.4ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.4 OHM 1W .5% AXIAL - CMF6034R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 1W .5% AXIAL
CMF6034R400DHBF
RES 34.4 OHM 1W .5% AXIAL CMF6034R400DHBF
RES 34.4ohm 1W .5% AXIAL

RES 34.4ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6034R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034R400DHBF-ND
Through Hole Resistors CMF6034R400DHBF-ND
34.4 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.4 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6034R400DHBF CMF6034R400DHBF-ND
Product Name RES 34.4 OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.4 ohms 34.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details