Vishay Intertechnology, Inc. Through Hole Resistors CMF6034K800FER6

Description
34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6034K800FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034K800FER6-ND
Through Hole Resistors CMF6034K800FER6-ND
34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 34.8K OHM 1W 1% AXIAL - CMF6034K800FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1W 1% AXIAL
CMF6034K800FER6
RES 34.8K OHM 1W 1% AXIAL CMF6034K800FER6
RES 34.8Kohm 1W 1% AXIAL

RES 34.8Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C1058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C1058
Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C1058
Resistor,Metal Film,348KOhms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,348KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6034K800FER6-ND CMF6034K800FER6 42C1058
Product Name Through Hole Resistors RES 34.8K OHM 1W 1% AXIAL Resistor,metal Film,348Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers