Vishay Intertechnology, Inc. Metal Film Resistors - CMF6034K800FEEK

Description
Metal Film Resistors - Through Hole CMF-60 34.8K 1% T-9 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 34.8K 1% T-9 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6034K800FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6034K800FEEK
Metal Film Resistors - CMF6034K800FEEK
Metal Film Resistors - Through Hole CMF-60 34.8K 1% T-9 EK e3

Metal Film Resistors - Through Hole CMF-60 34.8K 1% T-9 EK e3

Supplier's Site
Through Hole Resistors - CMF6034K800FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034K800FEEK-ND
Through Hole Resistors CMF6034K800FEEK-ND
34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6034K800FEEK CMF6034K800FEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers