Vishay Intertechnology, Inc. Metal Film Resistors - CMF6034K800BHEB

Description
Metal Film Resistors - Through Hole CMF-60 34.8K .1% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 34.8K .1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6034K800BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6034K800BHEB
Metal Film Resistors - CMF6034K800BHEB
Metal Film Resistors - Through Hole CMF-60 34.8K .1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-60 34.8K .1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF6034K800BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6034K800BHEB-ND
Through Hole Resistors CMF6034K800BHEB-ND
34.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6034K800BHEB CMF6034K800BHEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers