Vishay Intertechnology, Inc. Metal Film Resistors - CMF60348R00FKEB

Description
Metal Film Resistors - Through Hole 1/2watt 348ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 348ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60348R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60348R00FKEB
Metal Film Resistors - CMF60348R00FKEB
Metal Film Resistors - Through Hole 1/2watt 348ohms 1%

Metal Film Resistors - Through Hole 1/2watt 348ohms 1%

Supplier's Site
Through Hole Resistors - CMF60348R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60348R00FKEB-ND
Through Hole Resistors CMF60348R00FKEB-ND
348 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60348R00FKEB CMF60348R00FKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details