Vishay Intertechnology, Inc. RES 348K OHM 1W 1% AXIAL CMF60348K00FKEB

Description
RES 348Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1W 1% AXIAL - CMF60348K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1W 1% AXIAL
CMF60348K00FKEB
RES 348K OHM 1W 1% AXIAL CMF60348K00FKEB
RES 348Kohm 1W 1% AXIAL

RES 348Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60348K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60348K00FKEB-ND
Through Hole Resistors CMF60348K00FKEB-ND
348 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60348K00FKEB CMF60348K00FKEB-ND
Product Name RES 348K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details