Vishay Intertechnology, Inc. RES 33.5 OHM 1W .5% AXIAL CMF6033R500DHBF

Description
RES 33.5ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.5ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.5 OHM 1W .5% AXIAL - CMF6033R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.5 OHM 1W .5% AXIAL
CMF6033R500DHBF
RES 33.5 OHM 1W .5% AXIAL CMF6033R500DHBF
RES 33.5ohm 1W .5% AXIAL

RES 33.5ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R500DHBF-ND
Through Hole Resistors CMF6033R500DHBF-ND
33.5 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.5 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033R500DHBF CMF6033R500DHBF-ND
Product Name RES 33.5 OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.5 ohms 33.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details