Vishay Intertechnology, Inc. RES 33.3 OHM 1W 0.1% AXIAL CMF6033R300BHR6

Description
RES 33.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 33.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.3 OHM 1W 0.1% AXIAL - CMF6033R300BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.3 OHM 1W 0.1% AXIAL
CMF6033R300BHR6
RES 33.3 OHM 1W 0.1% AXIAL CMF6033R300BHR6
RES 33.3ohm 1W 0.1% AXIAL

RES 33.3ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033R300BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R300BHR6-ND
Through Hole Resistors CMF6033R300BHR6-ND
33.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1021
Resistor,metal Film,33.2Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1021
Resistor,Metal Film,33.2Ohms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6033R300BHR6 CMF6033R300BHR6-ND 42C1021
Product Name RES 33.3 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.3 ohms 33.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details