Vishay Intertechnology, Inc. RES 33.3 OHM 1W 0.1% AXIAL CMF6033R300BHEB

Description
RES 33.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 33.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.3 OHM 1W 0.1% AXIAL - CMF6033R300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.3 OHM 1W 0.1% AXIAL
CMF6033R300BHEB
RES 33.3 OHM 1W 0.1% AXIAL CMF6033R300BHEB
RES 33.3ohm 1W 0.1% AXIAL

RES 33.3ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033R300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R300BHEB-ND
Through Hole Resistors CMF6033R300BHEB-ND
33.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033R300BHEB CMF6033R300BHEB-ND
Product Name RES 33.3 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.3 ohms 33.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details