Vishay Intertechnology, Inc. RES 33.2 OHM 1W 1% AXIAL CMF6033R200FKRE

Description
RES 33.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1W 1% AXIAL - CMF6033R200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% AXIAL
CMF6033R200FKRE
RES 33.2 OHM 1W 1% AXIAL CMF6033R200FKRE
RES 33.2ohm 1W 1% AXIAL

RES 33.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033R200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R200FKRE-ND
Through Hole Resistors CMF6033R200FKRE-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033R200FKRE CMF6033R200FKRE-ND
Product Name RES 33.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers