Vishay Intertechnology, Inc. RES 33.2 OHM 1W 1% AXIAL CMF6033R200FKEA

Description
RES 33.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1W 1% AXIAL - CMF6033R200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1W 1% AXIAL
CMF6033R200FKEA
RES 33.2 OHM 1W 1% AXIAL CMF6033R200FKEA
RES 33.2ohm 1W 1% AXIAL

RES 33.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033R200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R200FKEA-ND
Through Hole Resistors CMF6033R200FKEA-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033R200FKEA CMF6033R200FKEA-ND
Product Name RES 33.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers