Vishay Intertechnology, Inc. Through Hole Resistors CMF6033R200FKBF

Description
33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6033R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R200FKBF-ND
Through Hole Resistors CMF6033R200FKBF-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6033R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6033R200FKBF
Metal Film Resistors - CMF6033R200FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,33.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1016
Resistor,metal Film,33.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1016
Resistor,Metal Film,33.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6033R200FKBF-ND CMF6033R200FKBF 42C1016
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,33.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details