Vishay Intertechnology, Inc. RES 33 OHM 1W 5% AXIAL CMF6033R000JKR664

Description
RES 33ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1W 5% AXIAL - CMF6033R000JKR664 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1W 5% AXIAL
CMF6033R000JKR664
RES 33 OHM 1W 5% AXIAL CMF6033R000JKR664
RES 33ohm 1W 5% AXIAL

RES 33ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033R000JKR664-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R000JKR664-ND
Through Hole Resistors CMF6033R000JKR664-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C1011 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C1011
Resistor,metal Film,33Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C1011
Resistor,Metal Film,33Ohms,500WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,33Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6033R000JKR664 CMF6033R000JKR664-ND 42C1011
Product Name RES 33 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,33Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details