Vishay Intertechnology, Inc. RES 33 OHM 1W 5% AXIAL CMF6033R000JKBF64

Description
RES 33ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1W 5% AXIAL - CMF6033R000JKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1W 5% AXIAL
CMF6033R000JKBF64
RES 33 OHM 1W 5% AXIAL CMF6033R000JKBF64
RES 33ohm 1W 5% AXIAL

RES 33ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6033R000JKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6033R000JKBF64-ND
Through Hole Resistors CMF6033R000JKBF64-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6033R000JKBF64 CMF6033R000JKBF64-ND
Product Name RES 33 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers